WRTB66PD20JTB342详情
AirBorn WRTB66PD20JTB342重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/4 NPT
Case Size
4
Manufacturer Part Number
40-100-30-vac/kg/cm2
Case Style
Lower Mount
Range
0-30 psi
Manufacturer
NOSHOK
Factory Pack QuantityFactory Pack Quantity
1
Brand
AirBorn
RoHS
Details
子类别
MIL-Spec / MIL-Type
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
WRTB66PD20JTB342拓展信息
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn








哦! 它是空的。