WTAV24PD7SYL详情
AirBorn WTAV24PD7SYL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Brass
Side 2 Polarity
Normal
Factory Pack QuantityFactory Pack Quantity
25
Side 2 RF Series
F
Side 2 Gender
Plug (Male)
Side 1 Gender
Jack (Female)
Side 1 Polarity
Normal
Contact Materials
Brass
Side 1 RF Series
N
Manufacturer
Winchester Interconnect
Brand
Bomar-Win
RoHS
Details
连接器类型
N F
子类别
射频适配器
阻抗
50 Ohms
产品类别
RF Adapters - Between Series
外壳电镀
Nickel
适配器样式
Straight
产品类别
RF Adapters - Between Series
WTAV24PD7SYL拓展信息
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn








哦! 它是空的。