WTAV54PF3SYL-22详情
AirBorn WTAV54PF3SYL-22重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Lead, Tin
底架
Cable
RoHS
Compliant
包装
Tape & Reel
终端
Crimp
连接器类型
Connector, PCB, Signal
性别
Female
方向
Straight
屏蔽/屏蔽
Unshielded
0个相似型号
WTAV54PF3SYL-22拓展信息
WTAV54PF3SYL-22详情
AirBorn WTAV54PF3SYL-22重要参数规格及、参数值,及相似型号如下:
触点镀层
Lead, Tin
底架
Cable
RoHS
Compliant
包装
Tape & Reel
终端
Crimp
连接器类型
Connector, PCB, Signal
性别
Female
方向
Straight
屏蔽/屏蔽
Unshielded
WTAV54PF3SYL-22拓展信息