WTB20PR9SY-25详情
AirBorn WTB20PR9SY-25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection
Number of contacts as change-over contact
1
Number of contacts as normally open contact
1
Voltage type for actuating
DC
Number of contacts as normally closed contact
0
Rated control supply voltage at DC
20.4 - 26.4
With detachable clamps
无
深度
84
宽度
38
高度
49.4
WTB20PR9SY-25拓展信息








哦! 它是空的。