WTB60PR9SY-39详情
AirBorn WTB60PR9SY-39重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Nominal current
752 - 752
Nominal voltage
220 - 240
Protection class
I
Material housing
Aluminium
Suitable for wall mounting
有
Voltage type
AC
Degree of protection (IP)
IP66
With light source
有
可调节性
Rotating and swivelling
宽度
656
长度
880
WTB60PR9SY-39拓展信息








哦! 它是空的。