WTDXJTB详情
AirBorn WTDXJTB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
C
Material-Shell
Electroless Nickel per QQ-N-290
Modifier
Standard
Service Rating
I
Salt Spray
48 Hours per MIL-STD-1344A Method 1001 Condition B
Contact
Sockets
Shell Style#
直电缆插头
# of Contacts
10
# of Size 20 Contacts
10
Temperature Durability
200c mated wired test period 1000 hours to MIL-STD-1344 Method 1005
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
AirBorn
Brand
AirBorn
RoHS
Details
操作温度
-65c to 200c
子类别
MIL-Spec / MIL-Type
产品类别
矩形MIL规格连接器
设计图
10x20
轮调
备用或下一个最受欢迎
完成
Electroless Nickel (Aluminum)
产品类别
矩形MIL规格连接器
WTDXJTB拓展信息
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn








哦! 它是空的。