66F060-0142详情
AIRPAX 66F060-0142重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
8
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Silver
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
Sensata
Brand
AIRPAX
RoHS
Details
包装
Tube
子类别
Sensors
产品类别
Thermostats
产品类别
Thermostats
66F060-0142拓展信息










哦! 它是空的。