注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥99.945238
10
¥94.28796
100
¥88.950906
500
¥83.915947
1000
¥79.16599
66F100-0527详情
AIRPAX 66F100-0527重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Outer diameter approx.
25.5
Halogen free according to IEC 60754-2
无
Low smoke according to IEC 61034-2
无
Nominal voltage U
1
Permitted cable outer temperature during assembling/handling
-25 - 60
Colour outer sheath
Yellow
Conductor surface
Tinned
Material core insulation
Other
Permitted cable outer temperature after assembling without vibration
-45 - 60
Flame retardant
According to IEC/EN 60332-1-2
Conductor category
Class 5 = flexible
Material outer sheath
Other
Factory Pack QuantityFactory Pack Quantity
3
Manufacturer
Sensata
Brand
AIRPAX
子类别
Sensors
产品类别
Thermostats
产品类别
Thermostats
66F100-0527拓展信息









哦! 它是空的。