注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥89.498625
10
¥84.43267
100
¥79.653459
500
¥75.144776
1000
¥70.891295
66F115-0398详情
AIRPAX 66F115-0398重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 70
Degree of protection (IP)
IP67
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
Sensata
Brand
AIRPAX
RoHS
Details
包装
Tube
子类别
Sensors
产品类别
Thermostats
产品类别
Thermostats
66F115-0398拓展信息









哦! 它是空的。