注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥71.954714
10
¥67.881811
100
¥64.039443
500
¥60.414569
1000
¥56.994872
66L060-0340详情
AIRPAX 66L060-0340重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 105
Rated current In
4
Permitted cable outer temperature during assembling/handling
-20 - 90
Degree of protection (IP)
IP67
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
Sensata
Brand
AIRPAX
RoHS
Details
包装
Tube
子类别
Sensors
产品类别
Thermostats
产品类别
Thermostats
66L060-0340拓展信息









哦! 它是空的。