IEGF6-33703-5-V详情
AIRPAX IEGF6-33703-5-V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Fibre type
Single mode
Maximum Operating Temperature
+ 85 C
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
3
Mounting Styles
面板安装
Manufacturer
Sensata
Illuminated
不发光
Brand
AIRPAX
子类别
断路器
深度
122.5
终端样式
Screw
执行器类型
Toggle
极数
1 Pole
产品
断路器
产品类别
断路器
宽度
67.7
高度
11.5
IEGF6-33703-5-V拓展信息
Sensata Technologies – Airpax
Sensata Technologies – Airpax
Sensata-Airpax
Sensata-Airpax
Sensata Technologies – Airpax
Sensata-Airpax
Sensata-Airpax
Sensata Technologies – Airpax
Sensata-Airpax
Sensata-Airpax








哦! 它是空的。