JTMP-2-1RLS4-39984-300详情
AIRPAX JTMP-2-1RLS4-39984-300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ELL215-G
Approvals
UL; CSA
Manufacturer
Ocal, a T & B Brand
RoHS
无
Jacket Material
Polyvinyl Chloride
Unit Weight
4.497 lbs
Factory Pack QuantityFactory Pack Quantity
3
Mounting Styles
面板安装
Illuminated
不发光
Brand
AIRPAX
类型
RMC (Rigid Metal Conduit);IMC (Intermediate Metal Conduit)
组成
Metallic
颜色
Gray
子类别
断路器
额定电流
300 A
执行器类型
Toggle
极数
2 Pole
产品类别
断路器
产品
电路保护器
产品类别
断路器
JTMP-2-1RLS4-39984-300拓展信息
Sensata Technologies – Airpax
Sensata Technologies – Airpax
Sensata-Airpax
Sensata-Airpax
Sensata Technologies – Airpax
Sensata-Airpax
Sensata-Airpax
Sensata-Airpax
Sensata Technologies – Airpax
Sensata-Airpax








哦! 它是空的。