LEL1-30428-10详情
AIRPAX LEL1-30428-10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
房屋材料
Polyamide
Operating Temperature Max Deg. C
125C
Voltage Rating Max
250VDC/250VAC
Body Orientation
直角
Operating Temp Range
-40C to 125C
Mounting Styles
Cable
Operating Temperature Min Deg. C
-40C
类型
IP65 VALVE CONNECTOR
性别
RCP
触头总数
3Signal/1Ground POS
终端样式
Screw
接头数量
3SIGNAL/1GROUND(POS)
最大额定电流
16 A
LEL1-30428-10拓展信息
Sensata Technologies – Airpax
Sensata Technologies – Airpax
Sensata-Airpax
Sensata-Airpax
Sensata Technologies – Airpax
Sensata-Airpax
Sensata-Airpax
Sensata-Airpax
Sensata Technologies – Airpax
Sensata-Airpax








哦! 它是空的。