M39019/01-253S详情
AIRPAX M39019/01-253S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
2500 - 5000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
400 - 500
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
500
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
2
With integrated under voltage release
有
Factory Pack QuantityFactory Pack Quantity
3
Manufacturer
Sensata
Brand
AIRPAX
RoHS
N
子类别
断路器
产品类别
断路器
M39019/01-253S拓展信息
Sensata Technologies – Airpax
Sensata Technologies – Airpax
Sensata-Airpax
Sensata-Airpax
Sensata Technologies – Airpax
Sensata-Airpax
Sensata-Airpax
Sensata Technologies – Airpax
Sensata-Airpax
Sensata-Airpax








哦! 它是空的。