UPL111-1-42-252-B详情
AIRPAX UPL111-1-42-252-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CP67B2C0A1N1
Approvals
UL
Manufacturer
Warrick a Brand of Gems Sensor
功能
Duplex Pump Up with Alternation
输出配置
SPST
输出电流
10 A
控制电压
120 VAC
0个相似型号
UPL111-1-42-252-B拓展信息








哦! 它是空的。