Aker Technology C2E-25.000-12-3030-X
- 收藏
- 对比
C2E-25.000-12-3030-X
84-C2E-25.000-12-3030-X
无类别的
--
大陆
立即发货

CRYSTAL SMD 25.000MHZ 2X2.5MM, RL
1最小包装量--
C2E-25.000-12-3030-X详情
Aker Technology C2E-25.000-12-3030-X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Pitch thread
1.5
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
9
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
6 - 12
With locknut
无
Thread type
Metric
With strain relief
无
Nominal thread size metric/PG
20
Wrench width
24
Material quality
Other
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
无
Model
Straight
C2E-25.000-12-3030-X拓展信息







哦! 它是空的。