APS12212LLHALT详情
Allegro APS12212LLHALT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
SOT-23-3
Maximum Operating Temperature
+ 150 C
Minimum Operating Temperature
- 40 C
Mounting Styles
PCB 安装
Operating Point Min/Max
- 90 G
Release Point Min/Max (Brp)
90 G
终端样式
SMD/SMT
工作电源电流
2 mA
产品
霍尔效应锁
APS12212LLHALT拓展信息
Allegro MicroSystems
Allegro MicroSystems
Allegro MicroSystems
Allegro MicroSystems
Allegro MicroSystems
Allegro MicroSystems
Allegro MicroSystems
Allegro MicroSystems
Allegro MicroSystems
Allegro MicroSystems








哦! 它是空的。