APS12212LUAA详情
Allegro APS12212LUAA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
SIP-3
Maximum Operating Temperature
+ 150 C
Minimum Operating Temperature
- 40 C
Mounting Styles
PCB 安装
Operating Point Min/Max
- 90 G
Release Point Min/Max (Brp)
90 G
终端样式
通孔
工作电源电流
2 mA
产品
霍尔效应锁
APS12212LUAA拓展信息
Allegro MicroSystems
Allegro MicroSystems
Allegro MicroSystems
Allegro MicroSystems
Allegro MicroSystems
Allegro MicroSystems
Allegro MicroSystems
Allegro MicroSystems
Allegro MicroSystems
Allegro MicroSystems








哦! 它是空的。