TPQ2222详情
Allegro TPQ2222重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Grip Type
Bushing Grip with Strain Relief
Manufacturer
Killark-Hubbell Electrical Products
Cable Style
Round
Angle
Straight
Minimum Cable Diameter (mm)
19.05 mm
Maximum Cable Diameter (mm)
22.23 mm
组成
Non-Metallic
0个相似型号
TPQ2222拓展信息








哦! 它是空的。