UDN3985A详情
Allegro UDN3985A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS-compliant
有
Connections
Screws
Manufacturer part #
J01002A0003
Max. frequency
4GHz
Seal type
Bayonet
Content
1pc(s)
Cable category
RG 59 B/U,Draka 0.8/3.7 AF
Case material
Brass nickel plated
类型
J01002A0003
阻抗
75Ω
0个相似型号
UDN3985A拓展信息








哦! 它是空的。