Allegro MicroSystems 10E
- 收藏
- 对比
10E
97-10E
集成电路(IC)
--
大陆
立即发货

10E datasheet pdf and Integrated Circuits (ICs) product details from Allegro MicroSystems stock available at utmel
1最小包装量--
10E详情
Allegro MicroSystems 10E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
10E
Part Life Cycle Code
活跃
Ihs Manufacturer
HON HAI PRECISION INDUSTRY CO LTD
Package Description
ROHS COMPLIANT
Risk Rank
5.74
Contact Finish Mating
TIN (100)
Manufacturer Series
HF56
连接器类型
板连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
10E拓展信息
Allegro MicroSystems
Allegro MicroSystems
Allegro MicroSystems
Allegro MicroSystems
Allegro MicroSystems
Allegro MicroSystems
Allegro MicroSystems
Allegro MicroSystems
Allegro MicroSystems
Allegro MicroSystems







哦! 它是空的。