Allegro MicroSystems M5911
- 收藏
- 对比
M5911
97-M5911
集成电路(IC)
--
大陆
立即发货

Cable Glands, Strain Reliefs & Cord Grips NBCG 3/4 NPT
1最小包装量--
M5911详情
Allegro MicroSystems M5911重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
Manufacturer Part Number
M5911
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
SILICONIX INC
Package Description
,
Risk Rank
5.91
JESD-609代码
e0
端子表面处理
Tin/Lead (Sn/Pb)
Reach合规守则
unknown
极性/通道类型
N-CHANNEL
场效应管技术
JUNCTION
M5911拓展信息
Allegro MicroSystems
Allegro MicroSystems
Allegro MicroSystems
Allegro MicroSystems
Allegro MicroSystems
Allegro MicroSystems
Allegro MicroSystems
Allegro MicroSystems
Allegro MicroSystems
Allegro MicroSystems







哦! 它是空的。