Allegro MicroSystems SI-8008HD
- 收藏
- 对比
SI-8008HD
97-SI-8008HD
PMIC - 稳压器 - DC DC 开关稳压器
--
大陆
立即发货

SI-8008HD datasheet pdf and PMIC - Voltage Regulators - DC DC Switching Regulators product details from Allegro MicroSystems stock available at utmel
1最小包装量--
SI-8008HD详情
Allegro MicroSystems SI-8008HD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
符合免除
ECCN (US)
EAR99
HTS
8542.39.00.01
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
4.5
Package Width
9.2
Package Length
10
PCB changed
5
Tab
Tab
Standard Package Name
TO-263
Supplier Package
TO-263
Lead Shape
Gull-wing
零件状态
活跃
引脚数量
6
SI-8008HD拓展信息
Allegro MicroSystems
Allegro MicroSystems
Allegro MicroSystems
Allegro MicroSystems
Allegro MicroSystems
Allegro MicroSystems
Allegro MicroSystems
Allegro MicroSystems
Allegro MicroSystems
Allegro MicroSystems







哦! 它是空的。