Allegro MicroSystems LLC 2SK2704
- 收藏
- 对比
2SK2704
97-2SK2704
晶体管 - 特殊用途
--
大陆
立即发货

Power Field-Effect Transistor, TO-220AB, TO-220F, FM20, 3 PIN
1最小包装量--
2SK2704详情
Allegro MicroSystems LLC 2SK2704重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
3
Part Life Cycle Code
Obsolete
Ihs Manufacturer
ALLEGRO MICROSYSTEMS LLC
Part Package Code
TO-220AB
Package Description
FLANGE MOUNT, R-PSFM-T3
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
FLANGE MOUNT
ECCN 代码
EAR99
端子位置
SINGLE
终端形式
THROUGH-HOLE
Reach合规守则
unknown
引脚数量
3
JESD-30代码
R-PSFM-T3
资历状况
不合格
JEDEC-95代码
TO-220AB
2SK2704拓展信息
Allegro MicroSystems LLC
Allegro MicroSystems LLC
Allegro MicroSystems LLC
Allegro MicroSystems LLC
Allegro MicroSystems LLC
Allegro MicroSystems LLC
Allegro MicroSystems LLC
Allegro MicroSystems LLC
Allegro MicroSystems LLC
Allegro MicroSystems LLC








哦! 它是空的。