Allegro MicroSystems LLC TMPF4416LT
- 收藏
- 对比
TMPF4416LT
97-TMPF4416LT
晶体管 - 特殊用途
--
大陆
立即发货

Small Signal Field-Effect Transistor, 1-Element, N-Channel, Silicon, Junction FET, TO-236AB
1最小包装量--
TMPF4416LT详情
Allegro MicroSystems LLC TMPF4416LT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
3
晶体管元件材料
SILICON
Part Life Cycle Code
Obsolete
Ihs Manufacturer
ALLEGRO MICROSYSTEMS LLC
Package Description
SMALL OUTLINE, R-PDSO-G3
Number of Elements
1
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
小概要
ECCN 代码
EAR99
端子位置
DUAL
终端形式
鸥翼
Reach合规守则
unknown
JESD-30代码
R-PDSO-G3
资历状况
不合格
配置
SINGLE
操作模式
DEPLETION MODE
极性/通道类型
N-CHANNEL
JEDEC-95代码
TO-236AB
场效应管技术
JUNCTION
反馈上限-最大值 (Crss)
1.2 pF
TMPF4416LT拓展信息
Allegro MicroSystems LLC
Allegro MicroSystems LLC
Allegro MicroSystems LLC
Allegro MicroSystems LLC
Allegro MicroSystems LLC
Allegro MicroSystems LLC
Allegro MicroSystems LLC
Allegro MicroSystems LLC
Allegro MicroSystems LLC
Allegro MicroSystems LLC







哦! 它是空的。