ALLIANCE MEMORY AS9F38G08SA-25BIN
- 收藏
- 对比
AS9F38G08SA-25BIN
101-AS9F38G08SA-25BIN
存储器
--
大陆
立即发货

IC: FLASH memory; 8GbFLASH; FBGA63; parallel
1最小包装量--
AS9F38G08SA-25BIN详情
ALLIANCE MEMORY AS9F38G08SA-25BIN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of integrated circuit
FLASH memory
Kind of memory
NAND闪存
Memory
8Gb FLASH
Case
FBGA63
Kind of interface
parallel
Mounting
SMD
Gross weight
0.5 g
Operating temperature
-40...85°C
Operating voltage
2.7...3.6V
AS9F38G08SA-25BIN拓展信息
Alliance Memory, Inc.
Alliance Memory, Inc.
Alliance Memory, Inc.
Alliance Memory, Inc.
Alliance Memory, Inc.
Alliance Memory, Inc.
Alliance Memory, Inc.
Alliance Memory, Inc.
Alliance Memory, Inc.
Alliance Memory, Inc.







哦! 它是空的。