AOT7S65详情
Alpha AOT7S65重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
Manufacturer Part Number
AOT7S65
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
ALPHA & OMEGA SEMICONDUCTOR LTD
Risk Rank
5.81
Operating Temperature-Max
150 °C
Reach合规守则
compliant
配置
Single
操作模式
增强型MOSFET
极性/通道类型
N-CHANNEL
最大漏极电流 (Abs) (ID)
7 A
场效应管技术
METAL-OXIDE SEMICONDUCTOR
最大耗散功率(Abs)
104 W
AOT7S65拓展信息
Alpha Wire
Alpha Wire
Alpha Wire
Alpha Wire
Alpha Wire
Alpha Wire
Alpha Wire
Alpha Wire
Alpha Wire
Alpha Wire








哦! 它是空的。