AOT7S65L详情
Alpha AOT7S65L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
Operating Temperature-Max
150 °C
Risk Rank
2.31
Ihs Manufacturer
ALPHA & OMEGA SEMICONDUCTOR LTD
Part Life Cycle Code
活跃
Rohs Code
有
Manufacturer Part Number
AOT7S65L
Reach合规守则
compliant
配置
Single
极性/通道类型
N-CHANNEL
最大漏极电流 (Abs) (ID)
7 A
场效应管技术
METAL-OXIDE SEMICONDUCTOR
最大耗散功率(Abs)
104 W
AOT7S65L拓展信息








哦! 它是空的。