AOZ8025DI详情
Alpha AOZ8025DI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
SURFACE MOUNT
终端数量
12
Manufacturer Part Number
AOZ8025DI
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
ALPHA & OMEGA SEMICONDUCTOR LTD
Risk Rank
5.83
Operating Temperature-Max
85 °C
Operating Temperature-Min
-40 °C
Package Material
PLASTIC
Reach合规守则
compliant
过滤器类型
数据线滤波器
AOZ8025DI拓展信息
Alpha Wire
Alpha Wire
Alpha Wire
Alpha Wire
Alpha Wire
Alpha Wire
Alpha Wire
Alpha Wire
Alpha Wire
Alpha Wire








哦! 它是空的。