Alpha and Omega AO3414L/AE
- 收藏
- 对比
AO3414L/AE
110-AO3414L/AE
无类别的
--
大陆
立即发货

AO3414L/AE datasheet pdf and Unclassified product details from Alpha and Omega stock available at utmel
1最小包装量--
AO3414L/AE详情
Alpha and Omega AO3414L/AE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Cal Controls
Approvals
CE, UL
Manufacturer Part Number
99222F
PowerSupply
230 VAC
Case Size
1/16 DIN
输出的数量
2
输出类型
Solid State AC
输入类型
Millivolts DC, RTD, Thermocouple
显示类型
LED
AO3414L/AE拓展信息







哦! 它是空的。