Alpha and Omega AO6974A
- 收藏
- 对比
AO6974A
110-AO6974A
无类别的
--
大陆
立即发货

AO6974A datasheet pdf and Unclassified product details from Alpha and Omega stock available at utmel
1最小包装量--
AO6974A详情
Alpha and Omega AO6974A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Method
DIN Standard Mounting Holes
Manufacturer
Altech
Approvals
UL
Slot Width
0.16
Manufacturer Part Number
B60x60T-R
颜色
Gray
样式
Slotted, High Density
长度
78.74
长度(毫米)
2,000 mm
AO6974A拓展信息







哦! 它是空的。