Alpha and Omega AO71056
- 收藏
- 对比
AO71056
110-AO71056
无类别的
--
大陆
立即发货

AO71056 datasheet pdf and Unclassified product details from Alpha and Omega stock available at utmel
1最小包装量--
AO71056详情
Alpha and Omega AO71056重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
B80x100S-R
Slot Width
0.31
Approvals
UL
Manufacturer
Altech
Mounting Method
DIN Standard Mounting Holes
颜色
Gray
样式
Slotted, Standard
长度
78.74
长度(毫米)
2,000 mm
AO71056拓展信息







哦! 它是空的。