Alpha and Omega AOB2906L
- 收藏
- 对比
AOB2906L
110-AOB2906L
无类别的
--
大陆
立即发货

AOB2906L datasheet pdf and Unclassified product details from Alpha and Omega stock available at utmel
--最小包装量--
AOB2906L详情
Alpha and Omega AOB2906L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
28
Shell Style#
Wall Mounting Receptacle
Manufacturer Part Number
DMS3100A28-21P-F
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
触点性别
Pin
长度
2.25 Inches
直径
1.75 Inches
AOB2906L拓展信息







哦! 它是空的。