Alpha and Omega AOD2610(TO252)
- 收藏
- 对比
AOD2610(TO252)
110-AOD2610(TO252)
无类别的
--
大陆
立即发货

AOD2610(TO252) datasheet pdf and Unclassified product details from Alpha and Omega stock available at utmel
1最小包装量--
AOD2610(TO252)详情
Alpha and Omega AOD2610(TO252)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
12S
Shell Style#
Box Mounting Receptacle
Manufacturer Part Number
DMS3102A12S-3P
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
RoHS
无
触点性别
Pin
长度
1.19 Inches
直径
0.69 Inches
AOD2610(TO252)拓展信息







哦! 它是空的。