Alpha and Omega AON6410L
- 收藏
- 对比
AON6410L
110-AON6410L
无类别的
--
大陆
立即发货

AON6410L datasheet pdf and Unclassified product details from Alpha and Omega stock available at utmel
1最小包装量--
AON6410L详情
Alpha and Omega AON6410L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
9
Body Orientation
Straight
Voltage, Rating
700VDC/500VAC
Shell Size / Insert Arrangement
20-18
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Mounting Styles
Cable
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
(3/6)Signal
Package Description
,
Manufacturer Part Number
AON6410L
Manufacturer
Alpha & Omega Semiconductor
Part Life Cycle Code
Obsolete
Ihs Manufacturer
ALPHA & OMEGA SEMICONDUCTOR LTD
Risk Rank
5.81
类型
Circular
性别
PL
Reach合规守则
compliant
接头数量
9(POS)
触点性别
SKT
端口的数量
1(Port)
家人
ACC
外壳电镀
Cadmium
应力消除
有
AON6410L拓展信息







哦! 它是空的。