Alpha and Omega AOT418
- 收藏
- 对比
AOT418
110-AOT418
无类别的
--
大陆
立即发货

AOT418 datasheet pdf and Unclassified product details from Alpha and Omega stock available at utmel
--最小包装量--
AOT418详情
Alpha and Omega AOT418重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Size
1/32 DIN
PowerSupply
90-264 VAC
Manufacturer Part Number
TK4N-D4SC
Approvals
CE;cURus
Manufacturer
Autonics
输出的数量
2
输出类型
Analog Current, Solid State AC
输入类型
Milliamps DC, Millivolts DC, RTD, Thermocouple, Universal Input, Volts DC
显示类型
LED
AOT418拓展信息







哦! 它是空的。