Alpha and Omega AOT428L
- 收藏
- 对比
AOT428L
110-AOT428L
无类别的
--
大陆
立即发货

AOT428L datasheet pdf and Unclassified product details from Alpha and Omega stock available at utmel
1最小包装量--
AOT428L详情
Alpha and Omega AOT428L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
EM22H5X90
Approvals
CE, CSA, UL
Lens Shape
扁圆形
Manufacturer
Cutler Hammer, Div of Eaton Co
Package Description
,
Part Life Cycle Code
不推荐
Ihs Manufacturer
ALPHA & OMEGA SEMICONDUCTOR LTD
Risk Rank
5.61
端子类型
Screw
镜头颜色
White
面板后深度
2
灯型
LED
知识产权评级
IP65
达到SVHC
compliant
AOT428L拓展信息







哦! 它是空的。