Alpha and Omega AOT75A
- 收藏
- 对比
AOT75A
110-AOT75A
无类别的
--
大陆
立即发货

AOT75A datasheet pdf and Unclassified product details from Alpha and Omega stock available at utmel
1最小包装量--
AOT75A详情
Alpha and Omega AOT75A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
300 Volts
Manufacturer Part Number
6386P-12
Approvals
UL
Manufacturer
Olympic Wire and Cable
RoHS
有
操作温度
-4 to 221 Degrees F
额定电流
1 Amps
导体数量
6
屏蔽的
有
线型
Communications and Electronic Control Cord
线圈直径
7/8 in
AOT75A拓展信息







哦! 它是空的。