Alpha and Omega AOU436
- 收藏
- 对比
AOU436
110-AOU436
无类别的
--
大陆
立即发货

AOU436 datasheet pdf and Unclassified product details from Alpha and Omega stock available at utmel
1最小包装量--
AOU436详情
Alpha and Omega AOU436重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
G2ML1-20L10L8
Approvals
CSA, IEC, UL
Lens Shape
扁圆形
Manufacturer
ABB
Package Description
,
Part Life Cycle Code
Obsolete
Ihs Manufacturer
ALPHA & OMEGA SEMICONDUCTOR LTD
Risk Rank
5.82
Reach合规守则
compliant
端子类型
Screw
镜头颜色
Blue
面板后深度
1.91
灯型
LED
知识产权评级
IP66
AOU436拓展信息







哦! 它是空的。