Alpha and Omega Semiconductor, Inc. AON6667
- 收藏
- 对比
AON6667
110-AON6667
晶体管 - FET,MOSFET - 阵列
--
大陆
立即发货

AON6667 datasheet pdf and Transistors - FETs, MOSFETs - Arrays product details from Alpha and Omega Semiconductor, Inc. stock available at utmel
--最小包装量--
AON6667详情
Alpha and Omega Semiconductor, Inc. AON6667重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Automotive
Unknown
PPAP
Unknown
Mounting
表面贴装
Package Height
0.95(Max)
Package Width
5.55
Package Length
5.2
PCB changed
8
Standard Package Name
DFN
Supplier Package
DFN EP
Lead Shape
No Lead
零件状态
活跃
引脚数量
8
AON6667拓展信息
Alpha & Omega Semiconductor Inc.
Alpha & Omega Semiconductor Inc.
Alpha & Omega Semiconductor Inc.
Alpha & Omega Semiconductor Inc.
Alpha & Omega Semiconductor Inc.
Alpha & Omega Semiconductor Inc.
Alpha & Omega Semiconductor Inc.
Alpha & Omega Semiconductor Inc.
Alpha & Omega Semiconductor Inc.
Alpha & Omega Semiconductor Inc.







哦! 它是空的。