Alpha & Omega Semiconductor Inc. AON6400L
- 收藏
- 对比
AON6400L
110-AON6400L
晶体管 - FET,MOSFET - 单个
8-PowerSMD, Flat Leads
大陆
立即发货

MOSFET N-CH 30V 8DFN
1最小包装量--
AON6400L详情
Alpha & Omega Semiconductor Inc. AON6400L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
8-PowerSMD, Flat Leads
包装
Tape & Reel (TR)
已出版
2016
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
Reach合规守则
compliant
AON6400L拓展信息
Alpha & Omega Semiconductor Inc.
Alpha & Omega Semiconductor Inc.
Alpha & Omega Semiconductor Inc.
Alpha & Omega Semiconductor Inc.
Alpha & Omega Semiconductor Inc.
Alpha & Omega Semiconductor Inc.
Alpha & Omega Semiconductor Inc.
Alpha & Omega Semiconductor Inc.
Alpha & Omega Semiconductor Inc.
Alpha & Omega Semiconductor Inc.







哦! 它是空的。