Alpha & Omega Semiconductor Inc. AOTF12N65A
- 收藏
- 对比
AOTF12N65A
110-AOTF12N65A
晶体管 - FET,MOSFET - 单个
TO-220-3 Full Pack
大陆
立即发货

MOSFET N-CH 650V 12A TO220F
1最小包装量--
AOTF12N65A详情
Alpha & Omega Semiconductor Inc. AOTF12N65A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
包装/外壳
TO-220-3 Full Pack
供应商器件包装
TO-220F
包装
Bulk
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
RoHS状态
符合RoHS标准
AOTF12N65A拓展信息
Alpha & Omega Semiconductor Inc.
Alpha & Omega Semiconductor Inc.
Alpha & Omega Semiconductor Inc.
Alpha & Omega Semiconductor Inc.
Alpha & Omega Semiconductor Inc.
Alpha & Omega Semiconductor Inc.
Alpha & Omega Semiconductor Inc.
Alpha & Omega Semiconductor Inc.
Alpha & Omega Semiconductor Inc.
Alpha & Omega Semiconductor Inc.







哦! 它是空的。