Alpha Wire GRP120-3/4-BLK-100
- 收藏
- 对比
GRP120-3/4-BLK-100
113-GRP120-3/4-BLK-100
无类别的
--
大陆
立即发货

G1203/4 BK005 BLACK W/WHITE TR ACER THREAD
1最小包装量--
GRP120-3/4-BLK-100详情
Alpha Wire GRP120-3/4-BLK-100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Material outer sheath
Polyurethane (PUR)
Nominal voltage U
750
Min. permitted bending radius, stationary application/permanent installation
204
Min. permitted bending radius, moving application/free movement
339
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
450
Screen over stranding
Braiding
Nominal cross section conductor
1.5
Core identification
Numbers
Screen over stranding element
None
Outer diameter approx.
27.1
Colour outer sheath
Purple
Material core insulation
Other
Permitted cable outer temperature after assembling without vibration
-40 - 90
Stranding element
无
GRP120-3/4-BLK-100拓展信息







哦! 它是空的。