Alpha Wire HMS20-2025
- 收藏
- 对比
HMS20-2025
113-HMS20-2025
无类别的
--
大陆
立即发货

HMS20-2025 datasheet pdf and Unclassified product details from Alpha Wire stock available at utmel
1最小包装量--
添加到询价列表
HMS20-2025详情
Alpha Wire HMS20-2025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Long turning handle
Rated permanent current Iu
160
Cable entry
Side
Degree of protection (IP), front side
IP40
Type of electrical connection of main circuit
Screw connection
0个相似型号
HMS20-2025拓展信息







哦! 它是空的。