Alpha Wire SW43
- 收藏
- 对比
SW43
113-SW43
无类别的
--
大陆
立即发货

SW43 datasheet pdf and Unclassified product details from Alpha Wire stock available at utmel
1最小包装量--
SW43详情
Alpha Wire SW43重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M12
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Material housing
Plastic
Degree of protection (IP)
IP66/IP67
Degree of protection (NEMA)
4X
Number of contacts as normally closed contact
2
Suitable for safety functions
有
Explosion safety category for gas
None
Explosion safety category for dust
None
SW43拓展信息







哦! 它是空的。