SKHQFFA010详情
ALPS SKHQFFA010重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Voltage Rating (DC)
12 V
RoHS
Compliant
终端
Solder
额定电流
50 mA
操作力
1.6 N
照明类型
LED
照明颜色
Red
0个相似型号
SKHQFFA010拓展信息
SKRKAEE010
ALPS
SK2AA00330
ALPS Electric
SK2AA00430
ALPS Electric
SK2AA00030
ALPS Electric
SKEYAHA010
ALPS
SKHHAJ
ALPS ALPINE
SKQJLB
ALPS ALPINE
SKQUCA
ALPS ALPINE
SKQYAA
ALPS ALPINE
SKQJAK
ALPS ALPINE








哦! 它是空的。