ALPS ALPINE ALPS2GM
- 收藏
- 对比
ALPS2GM
115-ALPS2GM
无类别的
--
大陆
立即发货

ALPS2GM datasheet pdf and Unclassified product details from ALPS ALPINE stock available at utmel
1最小包装量--
ALPS2GM详情
ALPS ALPINE ALPS2GM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
36
Shell Style#
Right Angle Plug
Manufacturer Part Number
DMS3108B36-5P-F
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
触点性别
Pin
长度
3.93 Inches
直径
2.46 Inches
ALPS2GM拓展信息







哦! 它是空的。