ALPS ALPINE HSFPAR303A
- 收藏
- 对比
HSFPAR303A
115-HSFPAR303A
压力传感器、变送器
--
大陆
立即发货

High-sensitivity load detection with a compact package.
1最小包装量--
HSFPAR303A详情
ALPS ALPINE HSFPAR303A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
Mounting Method
Surface mount, Connector connection
Manufacturer Part Number
HSFPAR303A
Manufacturer
Alps Electric Co Ltd
Part Life Cycle Code
活跃
Ihs Manufacturer
ALPS ALPINE CO LTD
Risk Rank
1.31
系列
HSFPAR
类型
Load detection
电源电压
1.5 to 3.6V
Reach合规守则
unknown
HSFPAR303A拓展信息







哦! 它是空的。