ALPS ALPINE SRGAV80601
- 收藏
- 对比
SRGAV80601
115-SRGAV80601
编码器
--
大陆
立即发货

Alps Alpine 8 (Positions) Pulse Absolute Mechanical Rotary Encoder with a 5 mm Hollow Shaft (Not Indexed), Through Hole
1最小包装量--
SRGAV80601详情
ALPS ALPINE SRGAV80601重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
安装孔直径
0.9 mm, 1.5 mm, 1.55 mm
Manufacturer Part Number
WM-190-SCORE
Manufacturer
Brady
Index Output
未编入索引
Encoder Signal
Gray Code
Encoder Reading
Absolute
Shaft Style
Hollow
轴径
5 mm
SRGAV80601拓展信息
ALPSALPINE
ALPSALPINE
ALPS ALPINE CO., LTD
ALPSALPINE
ALPS Electric
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE







哦! 它是空的。