ALPS ALPINE XB-ACF010-1-C
- 收藏
- 对比
XB-ACF010-1-C
115-XB-ACF010-1-C
按钮开关
--
大陆
立即发货

Single row 16PIN6.35 long countersunk plate 1.0 USB Typec connector Type c female USB Type c socket USB Type c socket USB Type c socket USB Type c socket USB Type c
1最小包装量--
XB-ACF010-1-C详情
ALPS ALPINE XB-ACF010-1-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
RoHS
Compliant
颜色
Blue
电缆长度
1.524 m
连接器类型A
Plug, RJ45
连接器类型B
Plug, RJ45
导线/电缆颜色
Blue
XB-ACF010-1-C拓展信息
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE
ALPS ALPINE







哦! 它是空的。